EN
  • EN
  • DE
  • IT

DMP3020LSS-13

Part No DMP3020LSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 12A 8-SOIC / Trans MOSFET P-CH 30V 12A 8-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 30.7nC @ 10V
Max Input Capacitance 1802pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 14 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 014494-DMP3020LSS-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics
Family Name DMP3020LSS
Introduction Date May 05, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP3020LSS-13 CAD Model

Description

Introducing the DMP3020LSS-13 P-Channel MOSFET by Diodes Incorporated

The DMP3020LSS-13 is a cutting-edge P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is designed to deliver efficient power management and control across a wide range of applications, making it an essential part of any power-sensitive design.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • V<sub>DS: -20V, offering robust protection for circuits operating at these voltages.
  • I<sub>D: -6.7A, providing ample current for a variety of applications.
  • R<sub>DS(on): 24mΩ at V<sub>GS = -4.5V, ensuring low on-state resistance and improved efficiency.
  • Package: The DMP3020LSS-13 comes in an SOP-8 package, which is known for its compact footprint and suitability for surface-mount technology.

Performance and Applications

The DMP3020LSS-13 excels in environments where power efficiency is paramount. Its low threshold voltage allows for easy drive, and the low on-resistance minimizes power losses, making it ideal for battery-powered devices, load switch circuits, and power management tasks. Typical applications include:

  • Power supply switches
  • DC/DC converters
  • Battery management systems
  • Motor control units

Quality and Reliability

Diodes Incorporated is well-known for its commitment to quality, and the DMP3020LSS-13 is no exception. It is built to meet high standards of reliability and performance. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Conclusion

Whether you are designing a new power management system or looking to enhance an existing application, the DMP3020LSS-13 from Diodes Incorporated offers the performance, efficiency, and reliability that engineers need. Its robust characteristics, combined with the quality assurance of Diodes Incorporated, make it a smart choice for your next project.

You May Also Be Interested in

Vishay
Lowest to $7.2942
Toshiba Semiconductor and Storage
Lowest to $5.6478
Rohm Semiconductor
Lowest to $2.5665
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Vishay
Lowest to $0.3089
Infineon Technologies
Lowest to $1.0517
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5806 $52.2540
210+ $0.4764 $100.0440
330+ $0.4615 $152.2950
450+ $0.4466 $200.9700
580+ $0.4317 $250.3860
775+ $0.3871 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,556 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess