The TK39J60W5 is a 600V, 39A N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power switching applications. It is part of Toshiba's advanced power MOSFET family and offers a combination of low on-resistance and fast switching speeds.
Applications
- Power factor correction (PFC) circuits
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- AC-DC power supplies
- DC-DC converters
- Motor control
Features
- V<sub>DSS: 600V
- I<sub>D: 39A
- R<sub>DS(on) (Max): 0.079 Ω @ V<sub>GS = 10V
- Low gate charge
- High avalanche ruggedness
- Fast switching speed
- TO-247 package for enhanced thermal performance
Benefits
- High Efficiency: Low on-resistance minimizes conduction losses, leading to higher energy efficiency in power conversion.
- Reliable Performance: High avalanche ruggedness ensures device stability and robustness under voltage stress conditions.
- Simplified Thermal Management: The TO-247 package facilitates effective heat dissipation, enabling operation at higher power levels.
- Fast Switching: Reduced gate charge contributes to faster switching speeds, minimizing switching losses and improving overall system performance.
- Compact and Robust Design: The device provides a balance between current handling capability and package size.
Technical Specifications
The TK39J60W5 has a drain-source voltage (V<sub>DSS) of 600V and a continuous drain current (I<sub>D) of 39A. The maximum on-resistance (R<sub>DS(on)) is 0.079 Ω at a gate-source voltage (V<sub>GS) of 10V. The gate charge (Q<sub>g) is low, contributing to fast switching. The MOSFET operates over a temperature range of -55°C to +150°C. Refer to the datasheet for specific pulse current and power dissipation values, as well as detailed thermal resistance characteristics.