EN
  • EN
  • DE

ICM7218CIPI+

Part No ICM7218CIPI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODER/DVR LED 8DIGIT 28-DIP / LED Driver 64 Segment 950uA Supply Current 28-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface Parallel
Digits or Characters 8 Digits
Operating Supply Current 250μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 776374-ICM7218CIPI+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7218
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7218CIPI+ CAD Model

Description

Maxim Integrated ICM7218CIPI+ LED Display Driver

The ICM7218CIPI+ is a high-performance, compact LED display driver developed by Maxim Integrated, designed to interface with a wide range of microprocessors and directly drive an 8-digit, 7-segment numeric LED display with minimal external components. This versatile integrated circuit (IC) is ideal for applications that require clear and bright visual numeric data representation, such as in control panels, instrumentation displays, and digital readouts.

Featuring an on-board BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM that stores each digit, the ICM7218CIPI+ simplifies the process of displaying numeric data. This level of integration allows for the reduction of board space and power consumption, making it an excellent choice for portable and battery-operated devices.

The device supports a wide range of supply voltages from 3V to 6V, which provides flexibility in various system designs. Its high segment sourcing capability can drive LED displays with brightness levels suitable for indoor and outdoor conditions. Additionally, the ICM7218CIPI+ has an adjustable duty cycle, which can be used to control the brightness of the display.

One of the key features of the ICM7218CIPI+ is its multiplexed display interface, which allows for the individual addressing of each digit, as well as the ability to write to all digits simultaneously. This simplifies the process of updating the display and reduces the processing overhead on the microprocessor. The IC also includes a data blanking control pin, which can be used to conserve power or to flash the display on demand.

With its robust design, the ICM7218CIPI+ is encapsulated in a 28-pin DIP (Dual In-line Package), ensuring easy integration into existing and new designs. It is designed to operate over a wide temperature range, making it suitable for industrial applications that may experience extreme environments.

Overall, the ICM7218CIPI+ by Maxim Integrated is a reliable and efficient solution for driving LED displays in various electronic products, offering designers a high degree of functionality and ease of use.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess