EN
  • EN
  • DE
  • IT

ICM7242IPA+

Part No ICM7242IPA+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC BINARY CTC 15MHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Counter/Timer Circuit (CTC), Binary
Count 1, 128
Frequency 15MHz
Supply Voltage - Operating 2 V to 16 V
Operating Supply Current 800μA
Temperature Range - Operating 0°C to 85°C
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 126461-ICM7242IPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7242IPA+ CAD Model

Description

Maxim Integrated ICM7242IPA+ Long-Range Fixed Timer

The ICM7242IPA+ is a versatile and reliable long-range fixed timer designed by Maxim Integrated, a renowned company specializing in the development of innovative analog and mixed-signal products. This precision device is engineered to provide highly accurate timing functions that are crucial for a wide array of applications. The ICM7242IPA+ is an ideal solution for industrial controls, process automation, and other systems requiring timed operations.

Constructed with CMOS technology, the ICM7242IPA+ offers a stable and energy-efficient performance. It operates over a broad voltage range of 4.5V to 18V, making it suitable for various electronic circuits and battery-operated devices. The timer is encapsulated in a DIP-8 (Dual In-line Package) which ensures easy integration into printed circuit boards and compatibility with standard IC sockets.

One of the key features of the ICM7242IPA+ is its programmability. Users can set the timing duration with external resistors and capacitors, giving them the flexibility to customize the timing period according to their specific requirements. The timer supports a wide timing range, from microseconds to hours, ensuring versatility across different applications.

The ICM7242IPA+ incorporates a clear, precise, and stable oscillator that guarantees consistent timing intervals. It also includes an automatic reset function that initiates upon power-up, ensuring that the timer starts in a known state every time. The device's output can sink or source current, which allows it to drive loads directly without the need for additional buffering components.

Designed with reliability in mind, the ICM7242IPA+ features a temperature range of 0°C to +70°C, ensuring consistent performance across various environmental conditions. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

In conclusion, the Maxim Integrated ICM7242IPA+ long-range fixed timer is a compact, efficient, and flexible solution for precise timing control in electronic systems. Its robust design and programmability make it an essential component for engineers and designers looking to implement reliable timing functions in their projects.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $19.4167
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $1.5168
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8000 $68.4000
6+ $18.7076 $112.2456
10+ $18.1231 $181.2310
13+ $17.5384 $227.9992
17+ $16.9538 $288.2146
23+ $15.2000 $349.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess