Maxim Integrated's ICM72501PE is a precision, low-power, timer IC that offers a wide range of timing configurations suitable for various applications. This versatile component is designed to provide reliable timing solutions in a compact, 8-pin DIP package, making it ideal for space-constrained environments.
Key Features
- Wide Timing Range: The ICM72501PE can be configured to deliver a timing range from microseconds to hours, providing flexibility for a broad spectrum of timing requirements.
- Stable Operation: With its high precision, the device ensures stable timing operations, which is critical for applications requiring consistent performance over time.
- Low Power Consumption: The device is engineered for low power usage, making it suitable for battery-powered devices or energy-efficient systems.
- Adjustable Duty Cycle: Users can adjust the duty cycle of the output signal, allowing for precise control over the timing intervals.
Applications
The ICM72501PE is adept at handling timing tasks in a multitude of applications, including but not limited to:
- Industrial controls
- Consumer electronics
- Telecommunications systems
- Embedded systems
- Portable instrumentation
Technical Specifications
Parameter
Value
Package Type
8-Pin DIP
Supply Voltage
4.5V to 18V
Operating Temperature
-40°C to +85°C
Timing Range
Microseconds to Hours
Power Consumption
Low
Easy Integration
The ICM72501PE is designed for seamless integration into a wide array of systems. Its standard DIP package is easily solderable and compatible with both through-hole and surface mount technology (SMT). The device's straightforward pin configuration simplifies circuit design and minimizes setup time, allowing for quick deployment in both prototyping and production environments.
Maxim Integrated's commitment to quality and performance is evident in the ICM72501PE, making it a reliable choice for designers seeking a high-performance timing solution.