EN
  • EN
  • DE

IH5352MJE/883B

Part No IH5352MJE/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Max Dual Supply Voltage 16 V
Min Dual Supply Voltage 4.5 V
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1213826-IH5352MJE/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5352MJE/883B CAD Model

Description

Maxim Integrated Product: IH5352MJE/883B

The IH5352MJE/883B is a high-reliability, precision-engineered integrated circuit from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is designed to meet the stringent requirements of mission-critical applications, including aerospace, defense, and other sectors where performance and dependability are paramount.

As a part of Maxim Integrated's commitment to quality, the IH5352MJE/883B is manufactured to comply with the exacting standards of the 883B military specification. This ensures that each device not only offers superior performance but also demonstrates exceptional tolerance to harsh environments, including extreme temperatures, radiation, and vibration.

The IH5352MJE/883B functions as a high-speed analog switch, featuring a fast switching action and low on-resistance, which makes it ideal for precision analog signal routing. Its design optimizes signal integrity and minimizes signal distortion, ensuring that it is well-suited for applications such as sample-and-hold circuits, test equipment, and communication systems where signal fidelity is crucial.

The robust construction of the IH5352MJE/883B guarantees a long operational life with consistent performance, which is critical for systems that require long-term reliability without the need for frequent maintenance or replacement. This reliability, combined with the device's compact size, makes it an excellent choice for space-constrained applications.

Maxim Integrated's IH5352MJE/883B is available in a hermetically sealed package, offering additional protection against environmental factors and ensuring the integrity of the device in a variety of operating conditions. The packaging also facilitates easy integration into existing systems, providing a seamless upgrade path for legacy designs or incorporation into new projects.

In summary, the IH5352MJE/883B from Maxim Integrated stands out as a high-quality, reliable component that is engineered to meet the needs of the most demanding applications. Its adherence to military specifications and its high-performance characteristics make it an indispensable part of any system where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess