EN
  • EN
  • DE

LM4040AIX3-4.1+T

Part No LM4040AIX3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description LM4040 Series 4.096 V ±0.1% Surface Mount Shunt Voltage Reference - SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cathode Current 73 µA
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Min Output Voltage 4.096 V
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Output Current 15 mA
Output Type Fixed
Output Voltage 4.096 V
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 0.1 %
Win Source Part Number 1232377-LM4040AIX3-4.1+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040AIX3-4.1+T CAD Model

Description

Maxim Integrated LM4040AIX3-4.1+T Precision Voltage Reference

The LM4040AIX3-4.1+T from Maxim Integrated is a high-precision shunt voltage reference that offers a fixed reverse-breakdown voltage. Designed for space-constrained applications, this device is a reliable solution for providing a stable reference voltage across a wide range of temperatures and operational conditions.

Key Features

  • Fixed Output Voltage: The device comes with a precise 4.1V output, which is ideal for various analog and digital circuits that require a stable voltage reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference provides a highly accurate voltage for precision applications.
  • Low Temperature Coefficient: The LM4040AIX3-4.1+T boasts an excellent temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, typically from -40°C to +85°C.
  • Wide Operating Current Range: This device can operate across a broad current range, making it versatile for various applications.
  • Small Package: Available in a compact SOT-23 package, the LM4040AIX3-4.1+T is suitable for high-density circuit boards where space is at a premium.
  • Long-Term Stability: Maxim Integrated's commitment to quality means that this voltage reference exhibits excellent long-term stability, ensuring consistent performance over the life of the product.

Applications

The LM4040AIX3-4.1+T is an ideal component for a multitude of applications, including:

  • Precision data converters
  • Portable, battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its combination of high precision, stability, and small form factor, the LM4040AIX3-4.1+T from Maxim Integrated is a top choice for designers looking to enhance the accuracy and reliability of their electronic systems. Whether for consumer electronics or critical industrial applications, this voltage reference ensures that your circuits operate at their intended performance levels.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess