EN
  • EN
  • DE

LMX331HAUK+T

Part No LMX331HAUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description General-Purpose, Low-Voltage, Single/Dual/Quad, Tiny-Pack Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 73mA @ 5V
Maximum Quiescent Current 120μA
CMRR, PSRR (Typ) 70dB PSRR
Propagation Delay (Maximum) 600ns
Hysteresis 2mV
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 1202482-LMX331HAUK+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMX331
Introduction Date May 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMX331HAUK+T CAD Model

Description

The LMX331HAUK+T is a state-of-the-art precision voltage comparator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-quality component is engineered to offer superior performance in a wide range of applications, from industrial and automotive systems to medical devices and consumer electronics.

Key Features

  • Low Power Consumption: The LMX331HAUK+T is optimized for low power operations, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Accuracy: With its precision voltage comparison capabilities, this comparator ensures reliable and consistent performance, contributing to the overall accuracy of electronic systems.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, enhancing its versatility across different circuit designs.
  • Fast Response Time: The device features a quick response time, which is critical for applications requiring timely signal processing.
  • Push-Pull Output: The comparator comes with a push-pull output stage that eliminates the need for external pull-up resistors and simplifies circuit design.

Applications

The LMX331HAUK+T's robust design and technical specifications make it suitable for various applications, including:

  • Threshold detection and monitoring in industrial control systems
  • Voltage level comparison for battery management in portable devices
  • Window comparators for automotive electronics
  • Signal conditioning in data acquisition systems
  • Overvoltage and undervoltage protection circuits

Package and Availability

The LMX331HAUK+T is available in a compact SOT-23 package, which is conducive to space-constrained applications. It is also offered in tape and reel format, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

With its combination of low power, high accuracy, and versatile operating conditions, Maxim Integrated's LMX331HAUK+T voltage comparator is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess