EN
  • EN
  • DE

MAX0168CUA+

Part No MAX0168CUA+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 207885-MAX0168CUA+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX0168CUA+ CAD Model

Description

Product Overview: MAX0168CUA+

The MAX0168CUA+ is a high-performance, low-power, analog-to-digital converter (ADC) produced by Maxim Integrated. This precision ADC is designed for applications that require accurate analog signal conversion with minimal power consumption, making it ideal for portable and battery-powered devices.

Key Features

  • Resolution: The MAX0168CUA+ boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a sampling rate of up to 300ksps (kilo-samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 3.5mA at the full sampling rate, which drops to 1µA in shutdown mode.
  • Input Range: The device supports a wide input range, accommodating various signal types for versatile use in different systems.
  • Interface: Communication with microcontrollers or processors is made easy through the SPI/QSPI/MICROWIRE-compatible serial interface.
  • Package: Encased in a compact 8-pin µMAX package, the MAX0168CUA+ is suitable for space-constrained applications.

Applications

The MAX0168CUA+ is versatile and can be used in an array of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Handheld instruments
  • Medical devices
  • Industrial control systems

Performance and Quality

Maxim Integrated ensures that the MAX0168CUA+ meets rigorous performance and quality standards. The device operates over the extended industrial temperature range, making it reliable in various environmental conditions. Its high precision and low power consumption make it an excellent choice for designers looking to optimize their systems for both performance and efficiency.

Ordering Information

The MAX0168CUA+ comes in a standard package, and for specific needs, custom orders are available upon request. Maxim Integrated provides detailed datasheets and technical support to assist customers in integrating this ADC into their designs.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $0.9506
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess