NXP PCF8582EP-2P EEPROM
The NXP PCF8582EP-2P is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed for a wide range of data storage applications. This versatile non-volatile memory module offers a robust storage solution for configuration parameters, device serialization, and user-specific data, ensuring data retention even after power-off.
With an I2C-bus interface, the PCF8582EP-2P allows for easy integration into existing systems, providing a simple two-wire serial communication with microcontrollers and processors. Its I2C compatibility ensures that it can be used in a multi-device setup, sharing the bus with other I2C devices, making it an ideal choice for complex embedded systems.
The device offers a storage capacity of 256 x 8 bits, which is organized as 32 bytes of 8 bits each. This capacity is sufficient for storing system configuration data, calibration parameters, or small amounts of user data. The EEPROM is also capable of a large number of write cycles, with a specified endurance of at least 105 write cycles per byte, ensuring long-term reliability and stability of stored data.
Designed with convenience in mind, the PCF8582EP-2P operates over a wide voltage range, typically from 2.5V to 6V, making it suitable for use in both 3.3V and 5V systems. Its low power consumption makes it an excellent choice for battery-operated devices, where power efficiency is critical.
Additional features of the NXP PCF8582EP-2P include an 8-byte page write mode, which allows for faster data writing operations, and a built-in data protection scheme. This scheme includes write protect pins and power-on reset, which help prevent inadvertent data corruption during power-up or power-down sequences.
In summary, the NXP PCF8582EP-2P EEPROM is a reliable and efficient solution for non-volatile data storage across a diverse range of applications. Its easy interfacing, low power consumption, and robust data retention capabilities make it an excellent choice for designers looking to enhance their systems with secure and persistent memory storage.