EN
  • EN
  • DE

MAX1003CAX+

Part No MAX1003CAX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT 90MSPS DL 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 6
Sampling Rate 90M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration PGA-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3.3V
Features PGA, Simultaneous Sampling
Temperature Range - Operating 0°C to 70°C
Case / Package 36-SSOP
Win Source Part Number 139210-MAX1003CAX+
Ultra Librarian 3D Model Ultra Librarian MAX1003CAX+ CAD Model

Description

Maxim Integrated MAX1003CAX+ High-Speed, 8-Bit ADC

The MAX1003CAX+ is a state-of-the-art 8-bit analog-to-digital converter (ADC) from Maxim Integrated, renowned for its high-speed performance and exceptional accuracy. Designed to cater to a wide range of applications, this ADC is an ideal choice for systems that require fast data acquisition and processing, such as digital signal processing (DSP) systems, imaging systems, and high-speed instrumentation.

Key Features

  • High-Speed Conversion: The MAX1003CAX+ boasts a conversion rate of up to 100Msps, making it suitable for high-speed applications where rapid data conversion is critical.
  • Resolution: With an 8-bit resolution, it provides a fine granularity of measurement, ensuring that even small changes in the analog signal are accurately captured.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed to be power-efficient, which makes it suitable for portable and battery-powered devices.
  • Flexible Input Range: It offers a versatile input range, accommodating various signal levels for different application requirements.
  • Integrated Sample-and-Hold: The device includes an internal sample-and-hold circuit that simplifies the design and enhances the overall performance of the system.
  • Digital Error Correction: Built-in digital error correction ensures high accuracy and reliability in data conversion, reducing the need for external calibration.
  • Easy Interface: The MAX1003CAX+ features an easy-to-use parallel interface, making it straightforward to integrate with microcontrollers, DSPs, and other digital systems.

Applications

  • Medical Imaging
  • Professional Video Cameras
  • High-Speed Data Acquisition Systems
  • Communications
  • Instrumentation

The MAX1003CAX+ comes in a compact 48-pin SSOP package, which is conducive to space-constrained applications. With its robust performance, Maxim Integrated's MAX1003CAX+ ADC is a reliable and efficient solution for industry professionals seeking high-speed and accurate analog-to-digital conversion.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or consult the MAX1003CAX+ datasheet.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess