EN
  • EN
  • DE

MAX1005EEE

Part No MAX1005EEE
Manufacturer Maxim Integrated
Description IF Undersampler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211899-MAX1005EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1005EEE CAD Model

Description

The Maxim Integrated MAX1005EEE is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a variety of electronic applications. This ADC is ideal for battery-powered devices, data acquisition systems, and medical instruments due to its exceptional accuracy and power efficiency.

Key Features:

  • Resolution: 10-bit precision offers fine granularity in signal conversion, ensuring detailed and accurate digital outputs.
  • Sampling Rate: With a high-speed sampling rate, the MAX1005EEE captures rapid signal changes, making it suitable for dynamic applications.
  • Low Power Consumption: Designed for energy-sensitive devices, this ADC minimizes power draw without compromising performance.
  • Integrated Reference: The onboard voltage reference simplifies the design by eliminating the need for external components.
  • Small Package: The compact QSOP-16 package allows for integration into space-constrained designs, ensuring versatility across various applications.
  • Easy Interface: Its digital interface is compatible with most microcontrollers and digital systems, facilitating straightforward integration.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Control Systems

The MAX1005EEE from Maxim Integrated stands out as a reliable and efficient solution for converting analog signals into digital data. Its combination of precision, speed, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.2173 $102.4346
3+ $42.0247 $126.0741
5+ $40.7114 $203.5570
6+ $39.3982 $236.3892
8+ $38.0850 $304.6800
11+ $34.1453 $375.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess