EN
  • EN
  • DE

LTC2616CDD-1

Part No LTC2616CDD-1
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208505-LTC2616CDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2616CDD-1 CAD Model

Description

LTC2616CDD-1 - 16-Bit Rail-to-Rail DAC from Linear Technology

The LTC2616CDD-1 is a high-precision, 16-bit Digital-to-Analog Converter (DAC) designed to deliver exceptional performance and versatility. Manufactured by Linear Technology, now part of Analog Devices, this component is part of a family of pin-compatible DACs that offer different resolution options. The LTC2616CDD-1 stands out with its 16-bit resolution, providing superior accuracy and fine-grain output control, making it an ideal choice for critical applications that demand high resolution and stability.

This DAC features a rail-to-rail output, which enables it to provide output voltages that span from the ground to the supply voltage, maximizing the dynamic range available in the system. The LTC2616CDD-1 operates from a single 2.7V to 5.5V supply, offering flexibility in various power environments and making it suitable for both portable and fixed equipment.

One of the key features of the LTC2616CDD-1 is its integrated reference with 10ppm/°C max temperature coefficient, which ensures stable performance across a wide range of environmental conditions. The internal reference reduces the need for external components, simplifying the design and saving board space.

The LTC2616CDD-1 communicates via a 4-wire SPI/MICROWIRE compatible serial interface, which makes it easy to connect to a variety of microcontrollers and digital systems. This digital interface provides a convenient way to send the 16-bit data word to the DAC, allowing for precise control over the analog output.

Encased in a compact, 10-lead DFN package, the LTC2616CDD-1 is designed for space-constrained applications. Its small footprint is particularly beneficial for densely packed circuit boards where space is at a premium. The device also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Applications for the LTC2616CDD-1 are diverse and include automated test equipment, digital calibration, precision instrumentation, and advanced industrial control systems. Its high resolution and stability make it an excellent choice for any application where analog precision is paramount.

Overall, the LTC2616CDD-1 from Linear Technology is a robust, high-performance DAC that offers engineers the precision and flexibility needed to meet demanding design specifications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5583 $60.4664
19+ $6.2024 $117.8456
29+ $6.0083 $174.2407
40+ $5.8143 $232.5720
52+ $5.6214 $292.3128
69+ $5.0393 $347.7117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess