EN
  • EN
  • DE

MAX1016CSB

Part No MAX1016CSB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700869-MAX1016CSB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1016CSB CAD Model

Description

The MAX1016CSB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide accurate digital conversion for a variety of applications. This versatile ADC features eight single-ended channels that can be configured as four differential pairs, making it an ideal choice for systems requiring multiple sensor interfacing or for those in need of a compact solution for data acquisition.

Operating from a single 2.7V to 3.6V power supply, the MAX1016CSB is optimized for power-sensitive applications. Its low supply current, coupled with a flexible power-down mode, ensures that it can be used in portable devices without significantly impacting battery life. Additionally, its small 10-pin µMAX package allows for easy integration into space-constrained designs.

One of the key features of the MAX1016CSB is its internal 4.096V reference, which provides a stable voltage reference for accurate measurements. However, for applications requiring an external reference, the device can accommodate this with ease. The ADC also boasts a high-speed SPI-compatible serial interface, enabling fast data transfer rates and simple connectivity to microcontrollers or digital signal processors.

The MAX1016CSB's conversion rate of up to 115ksps (kilo-samples per second) allows for real-time data processing, which is critical in applications such as industrial control systems, medical monitoring devices, and handheld instruments. Its ability to perform conversions while consuming minimal power also makes it an excellent choice for remote sensing nodes and battery-operated equipment.

In summary, the MAX1016CSB from Maxim Integrated is a versatile and efficient solution for systems requiring multiple-channel ADC capabilities. With its low power consumption, compact form factor, and high-speed operation, it stands out as a robust choice for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess