EN
  • EN
  • DE

MAX1036EKA+T

Part No MAX1036EKA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Single ADC SAR 188ksps 8-bit Serial 8-Pin SOT-23 T/R / IC ADC 8-BIT 188KSPS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Sampling Rate 188k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 785205-MAX1036EKA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1036
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1036EKA+T CAD Model

Description

Maxim Integrated's MAX1036EKA+T Analog-to-Digital Converter

The MAX1036EKA+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This versatile component is designed to provide precise digital conversion for a variety of applications, ranging from battery-powered devices to data acquisition systems and medical instruments. The MAX1036EKA+T is part of a family of ADCs that offer different resolutions and channel counts, catering to the specific needs of diverse electronic projects.

One of the key features of the MAX1036EKA+T is its multi-channel capability. It comes with eight single-ended inputs or four differential inputs, which allows for flexible signal acquisition. This feature makes it an ideal choice for systems that require multiple sensor readings or need to monitor several signals simultaneously.

The device operates on a single 2.7V to 3.6V power supply, making it highly suitable for portable and battery-operated applications. Its power consumption is remarkably low, with an operating current of just 350µA at the maximum sampling rate of 300ksps. Additionally, the MAX1036EKA+T includes an automatic shutdown feature that reduces the current consumption to just 0.5µA (typical) when not in use, further extending battery life in portable devices.

Maxim Integrated has equipped the MAX1036EKA+T with an internal 2.5V reference, which simplifies the design process by eliminating the need for external reference components. However, it also provides the flexibility to use an external reference if higher accuracy is required. The device's SPI™/QSPI™/MICROWIRE™-compatible serial interface ensures easy integration with most microcontrollers and digital systems.

The MAX1036EKA+T comes in a compact 8-pin SOT23 package, which is highly beneficial for space-constrained applications. Its extended temperature range of -40°C to +85°C makes it reliable for use in harsh environmental conditions.

In summary, Maxim Integrated's MAX1036EKA+T is a versatile and efficient solution for precise analog-to-digital conversion needs. Its combination of multiple input channels, low power consumption, and ease of integration makes it an excellent choice for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2585 $68.5170
5+ $28.1104 $140.5520
7+ $27.2314 $190.6198
9+ $26.3536 $237.1824
12+ $25.4747 $305.6964
16+ $22.8390 $365.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess