EN
  • EN
  • DE

MAX1039AEEE-T

Part No MAX1039AEEE-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT LP SERIAL 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 188k
Number of Inputs 6, 12
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 073250-MAX1039AEEE-T
Ultra Librarian 3D Model Ultra Librarian MAX1039AEEE-T CAD Model

Description

MAX1039AEEE-T: High-Efficiency, Low-Power ADC from Maxim Integrated

The MAX1039AEEE-T is a cutting-edge analog-to-digital converter (ADC) from Maxim Integrated, designed for high-performance applications that require precise data conversion with minimal power consumption. This versatile ADC is an ideal choice for portable devices, medical instruments, industrial control systems, and other applications where efficiency and accuracy are paramount.

Key Features

  • High Precision: The MAX1039AEEE-T provides exceptional accuracy with its 10-bit resolution, ensuring detailed and reliable data conversion for sensitive applications.
  • Low Power Consumption: This ADC is optimized for energy efficiency, making it suitable for battery-powered devices where longevity and sustainability are crucial.
  • Multiple Input Channels: It features four differential or eight single-ended input channels, offering flexibility in interfacing with various sensors and input signals.
  • High-Speed Interface: The device includes a high-speed SPI-compatible serial interface, enabling quick data transfer and seamless integration with microcontrollers and digital systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX1039AEEE-T is built to perform reliably in diverse and challenging environments.

Applications

The MAX1039AEEE-T's versatility extends to a wide range of applications, including:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Equipment

Package and Availability

The MAX1039AEEE-T comes in a compact 16-pin QSOP package, offering a space-saving solution for tight PCB layouts. This product is available in tape and reel form, denoted by the '-T' suffix, facilitating efficient assembly for high-volume production.

Maxim Integrated's commitment to quality and performance is evident in the MAX1039AEEE-T ADC, making it a top choice for engineers and designers looking to enhance their systems with a reliable and efficient data conversion component.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9411 $51.2343
31+ $3.2337 $100.2447
48+ $3.1327 $150.3696
66+ $3.0316 $200.0856
86+ $2.9306 $252.0316
115+ $2.6274 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess