EN
  • EN
  • DE

IPS1011RPBF

Part No IPS1011RPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR SWITCH N-CHANNEL 1:1 DPAK / Power Switch/Driver 1:1 N-Channel 6A D-Pak
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 28V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 10mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-Pak
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number IPS1011RPBF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 959724-IPS1011RPBF
Ultra Librarian 3D Model Ultra Librarian IPS1011RPBF CAD Model

Description

The IPS1011RPBF, manufactured by Infineon Technologies, is a single channel high-side power switch. It is designed for automotive and industrial applications, providing protection and control for various loads such as lamps, valves, and motors. This intelligent power switch integrates protection features like overcurrent, overvoltage, and overtemperature, ensuring robust and reliable operation.

Applications:

  • Automotive Lighting Control
  • Automotive Solenoid Control
  • Industrial Automation
  • Power Distribution Systems
  • Actuator Control

Features:

  • Overload Protection: Automatically shuts down the output in case of an overload condition.
  • Overtemperature Protection: Protects the switch from overheating.
  • Overvoltage Protection: Prevents damage from excessive voltage.
  • Short Circuit Protection: Shuts down the output in case of a short circuit.
  • Diagnostic Feedback: Provides status information to the microcontroller.
  • Current Limitation: Limits the output current to a safe level.

Benefits:

  • Enhanced System Reliability: Integrated protection features prevent damage to the switch and connected loads.
  • Simplified Design: Reduces the number of external components required for protection.
  • Improved Safety: Protects against hazardous conditions such as overloads and short circuits.
  • Diagnostic Capabilities: Provides valuable feedback for system monitoring and troubleshooting.
  • Cost-Effective Solution: Combines protection and control functions in a single device.

Technical Specifications:

The IPS1011RPBF typically features a supply voltage range of 5V to 34V, with a typical on-resistance (Rds(on)) of approximately 70 mΩ. It has a current limitation of around 4A, though this varies depending on the specific conditions. The switch is designed to operate over a temperature range of -40°C to +150°C. The diagnostic feedback includes information about overcurrent, overtemperature, and short circuit conditions. It is available in a PG-DSO-8 package or similar.

The IPS1011RPBF is a robust and versatile high-side power switch suitable for a wide range of automotive and industrial applications. Its integrated protection features and diagnostic capabilities make it an excellent choice for designers requiring reliable and safe load control.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess