EN
  • EN
  • DE

MAX1044CSA+

Part No MAX1044CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002860-MAX1044CSA+
Ultra Librarian 3D Model Ultra Librarian MAX1044CSA+ CAD Model

Description

Maxim Integrated MAX1044CSA+ Voltage Converter

The Maxim Integrated MAX1044CSA+ is a highly versatile, efficient, and compact voltage converter that has been engineered to meet the needs of various electronic applications. This integrated circuit (IC) is designed to provide a reliable solution for voltage conversion challenges, particularly in battery-operated devices where energy efficiency is paramount.

Key Features

  • Voltage Conversion: The MAX1044CSA+ offers voltage inversion and doubling capabilities, making it an ideal choice for applications that require a negative voltage rail or higher voltage levels from a lower voltage source.
  • Low Power Operation: With its quiescent current of just 80µA (typical), this IC is optimized for low-power consumption, thereby extending the battery life of portable devices.
  • High Frequency: Operating at a switching frequency of 10kHz, the MAX1044CSA+ enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • No External Diode: The inclusion of an on-chip diode simplifies the circuit design and minimizes the number of external components required, leading to a more compact and reliable end product.
  • Wide Supply Voltage Range: It is capable of operating over a supply voltage range of 1.5V to 10V, accommodating a broad spectrum of power sources and applications.

Applications

The MAX1044CSA+ is suitable for a wide array of applications, including but not limited to:

  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Handheld Analytical Instruments
  • Interface Power Supplies

Package and Reliability

Encased in a compact 8-pin SOIC package, the MAX1044CSA+ is designed for easy integration into space-constrained applications. Its robust design ensures reliable operation under varying conditions, contributing to the overall durability and longevity of the end product. Maxim Integrated's commitment to quality means that this voltage converter is a dependable choice for designers looking to enhance their power management solutions.

Whether you are developing a new portable device or looking to improve the power efficiency of an existing application, the Maxim Integrated MAX1044CSA+ voltage converter is a smart choice that combines functionality, efficiency, and compactness in one integrated solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9317 $55.5219
16+ $6.5081 $104.1296
24+ $6.3047 $151.3128
33+ $6.1014 $201.3462
43+ $5.8980 $253.6140
57+ $5.2878 $301.4046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 565 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess