EN
  • EN
  • DE
  • IT

MAX1057BETM+

Part No MAX1057BETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 10BIT 225K 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type ADC, DAC
Number of Channels 16
Resolution (Bits) 10 b
Sampling Rate (Per Second) 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX1057
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 700883-MAX1057BETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1057BETM+ CAD Model

Description

Maxim Integrated MAX1057BETM+ Overview

The MAX1057BETM+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed for applications that require high accuracy and low noise, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The device offers a 16-bit resolution, ensuring precise analog signal conversion for sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), the MAX1057BETM+ is capable of handling high-speed signal processing tasks efficiently.
  • Dual-Channel Input: It features two fully differential channels, allowing for versatile configurations and signal acquisition from two separate sources.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with a low power requirement, which is ideal for battery-operated devices.
  • Integrated Features: The device includes an internal reference and a temperature sensor, reducing the need for external components and simplifying system design.
  • Interface Options: Communication with microcontrollers or digital systems is facilitated through a SPI-compatible serial interface, ensuring easy integration into a variety of design architectures.
  • Small Package: The MAX1057BETM+ comes in a compact, 48-pin TQFN package, making it suitable for space-constrained applications.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control
  • Robotics

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1057BETM+ is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and longevity.

Conclusion

The MAX1057BETM+ from Maxim Integrated is a versatile and reliable ADC solution that offers high resolution, dual-channel input, and low power consumption, all in a small package. Its integrated features and ease of interface make it an excellent choice for a wide range of precision conversion applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess