EN
  • EN
  • DE

MAX1091ACEI

Part No MAX1091ACEI
Manufacturer Maxim Integrated
Description 250ksps, +3V, 8-/4-Channel, 10-Bit ADCs with +2.5V Reference and Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211919-MAX1091ACEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1091ACEI CAD Model

Description

Maxim Integrated MAX1091ACEI 12-Bit Analog-to-Digital Converter

The MAX1091ACEI from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This compact, integrated circuit is part of Maxim's commitment to providing advanced data conversion solutions that meet the needs of industries where accuracy and speed are paramount.

Key Features

  • Resolution: The MAX1091ACEI offers a 12-bit resolution, ensuring detailed and accurate analog-to-digital conversion.
  • Channels: It comes with 4 differential channels, providing flexibility for multiple signal inputs.
  • Sampling Rate: This ADC features a fast sampling rate, enhancing the throughput for applications requiring rapid data acquisition.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX1091ACEI operates with a low power consumption, making it ideal for portable devices.
  • Interface: The device includes a serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Package: Housed in a 28-pin SSOP (Shrink Small Outline Package), the MAX1091ACEI is optimized for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MAX1091ACEI is suited for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Battery-powered devices
  • Instrumentation

With its robust feature set, the MAX1091ACEI from Maxim Integrated is an excellent choice for designers and engineers looking to integrate a reliable ADC into their systems. Its combination of precision, speed, and low power consumption makes it a versatile component for enhancing the performance of electronic products across multiple industries.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2247 $93.2247
2+ $90.3118 $180.6236
3+ $87.3977 $262.1931
4+ $84.4848 $337.9392
5+ $75.7449 $378.7245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess