EN
  • EN
  • DE

MAX11049ETN+T

Part No MAX11049ETN+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Octal SAR 250ksps 16-bit Parallel 56-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 250 ksps
Interface Parallel
Maximum Operating Temperature 85 °C
Max Power Dissipation 3.81 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Analog Inputs 8
Number of Bits 16
Number of Channels 8
Number of Converters 8
Number of Pins 56
Operating Supply Voltage 5.25 V
Polarity Unipolar
Resolution 2 B
RoHS Compliant
Sampling Rate 250 ksps
Signal to Noise Ratio (SNR) 92.3 dB
Supply Type Analog, Digital
Win Source Part Number 1074830-MAX11049ETN+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11049ETN+T CAD Model

Description

Maxim Integrated MAX11049ETN+T ADC

The MAX11049ETN+T from Maxim Integrated is a high-performance, 16-bit, multi-channel Analog-to-Digital Converter (ADC) designed for precision data acquisition systems. This ADC is particularly suitable for applications requiring high accuracy and low noise, such as industrial control systems, medical instrumentation, and automated test equipment.

One of the standout features of the MAX11049ETN+T is its simultaneous-sampling capability, which allows for the accurate capture of multiple analog signals at once. This is particularly important in systems where phase information between channels must be preserved, such as in power quality monitoring or audio processing applications.

The device offers six differential or twelve single-ended input channels, providing flexibility for various signal configurations. The MAX11049ETN+T boasts an impressive sampling rate of up to 200ksps, making it well-suited for handling high-speed signals without sacrificing precision.

With an integrated reference and reference buffer, the MAX11049ETN+T simplifies the design process by reducing the need for external components. Its internal reference has a low temperature coefficient, ensuring stable performance over a wide range of operating conditions. Additionally, the device features a high degree of integration, including an on-chip FIFO, a temperature sensor, and a fault protection mechanism for the analog inputs, enhancing the overall reliability and robustness of the system.

The MAX11049ETN+T operates over the extended temperature range of -40°C to +85°C, making it reliable in harsh environments. The device comes in a compact 56-pin TQFN package, which is space-efficient for designs where board real estate is at a premium.

For ease of interfacing with microcontrollers or digital signal processors, the MAX11049ETN+T supports SPI and QSPI communication protocols. This feature ensures straightforward integration with most digital systems, providing a versatile solution for complex data acquisition needs.

In summary, the Maxim Integrated MAX11049ETN+T ADC is a sophisticated component that offers high resolution, multiple channel inputs, and fast sampling rates, making it the ideal choice for precision measurement and monitoring applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess