Product Overview: LM358TP/NOPB
The LM358TP/NOPB is a versatile dual operational amplifier (op-amp) designed by Texas Instruments, renowned for its efficiency and reliability in a wide array of electronic applications. This integrated circuit (IC) is particularly well-suited for single-supply applications due to its low input bias and offset currents, as well as its ability to operate down to a low voltage of approximately 3V.
Key Features
- Low Supply Voltage: The LM358TP/NOPB operates at a supply voltage range of 3V to 32V for single supply configurations, and ±1.5V to ±16V for split supply, making it highly adaptable for various power environments.
- Dual Operational Amplifiers: With two independent op-amps in one package, it provides an economical solution for applications requiring multiple amplifiers.
- Low Input Bias Current: The device has a typical input bias current of only 45 nA, which is ideal for applications where minimal input current is crucial.
- Wide Bandwidth: The LM358TP/NOPB offers a bandwidth of 700 kHz, which is suitable for a broad range of audio and signal processing tasks.
- High Gain: It features a high gain of 100 dB, ensuring signal amplification with minimal distortion.
- Stable Operation: The op-amp is internally frequency compensated for stability without external components.
- Low Power Consumption: Its low power consumption makes it ideal for battery-powered devices.
Applications
The LM358TP/NOPB is commonly used in various applications such as:
- Transducer amplifiers
- DC gain blocks
- Power supplies
- Conventional operational amplifier circuits
- Analog filters
- General signal conditioning
Quality and Environmental Compliance
The "NOPB" suffix in the product name indicates that this component is lead-free ("No Pb"), which aligns with environmental regulations such as RoHS. This commitment to environmental responsibility ensures that the LM358TP/NOPB is suitable for use in a wide range of consumer and industrial products that require compliance with strict environmental standards.
In conclusion, the LM358TP/NOPB operational amplifier by Texas Instruments is a reliable and cost-effective solution for designers who require a high-performance op-amp for their electronic designs, with the added benefit of environmental compliance.