The MAX1109CUB+TG07 is a high-performance, low-power, dual-channel, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision ADC is designed to provide a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, battery-powered devices, and portable instrumentation.
Key Features
- Resolution: 8-bit dual-channel ADC, providing a fine level of detail in signal conversion.
- Conversion Rate: Capable of up to 200ksps (kilo-samples per second), enabling rapid data acquisition for real-time processing.
- Power Supply: Operates from a single +2.7V to +5.25V power supply, offering flexibility in various power environments.
- Low Power Consumption: Ideal for battery-operated devices, with a specified power-down mode to conserve energy when not in active use.
- Interface: Features a serial interface that is SPI/QSPI/MICROWIRE compatible for easy integration into digital systems.
- Package: Available in a compact 10-pin µMAX package that is space-efficient for design in constrained spaces.
Applications
- Portable Instrumentation
- Battery-Powered Devices
- Data Acquisition Systems
- Medical Devices
- Industrial Control Systems
Quality and Reliability
The MAX1109CUB+TG07 is built to meet the high standards of quality and reliability that Maxim Integrated is known for. Each unit undergoes rigorous testing to ensure it meets the required specifications and performance criteria. This ADC is a testament to Maxim's commitment to providing industry-leading solutions that are both innovative and dependable.
For designers and engineers looking for a reliable ADC that doesn't compromise on speed or power efficiency, the MAX1109CUB+TG07 is an excellent choice that delivers performance and value in a small package.