EN
  • EN
  • DE

MAX1115EKA

Part No MAX1115EKA
Manufacturer Maxim Integrated
Description Single-Supply, Low-Power, Serial 8-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211939-MAX1115EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1115EKA CAD Model

Description

Maxim Integrated's MAX1115EKA: High-Efficiency, Low-Power ADC

The MAX1115EKA from Maxim Integrated is a cutting-edge analog-to-digital converter (ADC) designed for applications where space and power efficiency are paramount. This compact, 8-pin SOT23-packaged ADC is an excellent choice for portable and battery-powered devices due to its small footprint and low power consumption.

Key Features

  • High Resolution: The MAX1115EKA offers a 12-bit resolution, providing precise digital representation of analog signals, which is essential for high-accuracy applications.
  • Low Power Consumption: It operates with a very low current draw, making it ideal for power-sensitive designs. Its power-saving features extend battery life in portable devices.
  • Single-Supply Operation: The device is capable of operating from a single +2.7V to +5.25V supply, simplifying the power design of the system it's integrated into.
  • Internal Reference: With an internal 2.048V reference, the MAX1115EKA ensures stable and accurate conversions without the need for external reference components.
  • High-Speed SPI Interface: It includes a high-speed serial peripheral interface (SPI) that facilitates quick data transfer to a microcontroller or processor, enhancing system responsiveness.

Applications

The MAX1115EKA is versatile and can be used across a variety of sectors, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Embedded systems

Conclusion

In conclusion, Maxim Integrated's MAX1115EKA is a robust and reliable ADC solution that offers high-resolution data conversion with minimal power draw. Its small size and SPI compatibility make it an attractive option for designers looking to incorporate precise analog-to-digital conversion in space-constrained and power-sensitive applications. Whether for medical, industrial, or consumer electronics, the MAX1115EKA provides the performance and efficiency needed for today's advanced electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess