EN
  • EN
  • DE

MAX11500USA+T

Part No MAX11500USA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 8SOIC / Video Filter IC 8-SOIC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Filter
Applications Consumer Video
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX11500
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 207970-MAX11500USA+T
Ultra Librarian 3D Model Ultra Librarian MAX11500USA+T CAD Model

Description

Maxim Integrated MAX11500USA+T Voltage Reference

The MAX11500USA+T is a precision, low-dropout voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This device is particularly suitable for applications requiring high stability and low noise in a compact package.

Key Features

  • High Accuracy: The MAX11500USA+T offers an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, thereby providing a consistent performance over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to operate effectively even with minimal difference between the input voltage and the output voltage, making it ideal for low-voltage operations.
  • Low Noise: This voltage reference is designed to emit minimal noise, which is crucial for maintaining the integrity of the signal in sensitive electronic applications.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, providing flexibility in various power supply configurations.
  • Small Package: The MAX11500USA+T comes in a compact SOT-23 package, saving valuable board space in space-constrained applications.

Applications

  • Precision Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Medical Devices
  • Battery-Powered Devices
  • Automotive Systems

The MAX11500USA+T is designed to be a reliable component for systems that require high precision and stability in their voltage reference. Its robust feature set ensures that it can meet the needs of a wide array of applications, from industrial and medical to automotive and consumer electronics. The device's combination of accuracy, low power consumption, and small footprint make it an excellent choice for designers looking to optimize their systems for performance and size.

With Maxim Integrated's reputation for quality and performance, the MAX11500USA+T is a voltage reference that engineers can trust for their most demanding applications.

You May Also Be Interested in

Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess