EN
  • EN
  • DE

MAX11501USA+

Part No MAX11501USA+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 8SOIC / Video Filter IC NTSC 8-SOIC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Filter
Applications Consumer Video
Standards NTSC
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX11501
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 481678-MAX11501USA+
Ultra Librarian 3D Model Ultra Librarian MAX11501USA+ CAD Model

Description

Introducing the MAX11501USA+ from Maxim Integrated

The MAX11501USA+ is a cutting-edge, high-precision analog-to-digital converter (ADC) designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This device is engineered to provide an exceptional level of accuracy and performance for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High-Resolution ADC: The MAX11501USA+ boasts a resolution of 16 bits, ensuring precise digital representation of the analog input signal.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power requirements, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Input Range: It accommodates a broad range of input signals, providing flexibility for various use cases and system designs.
  • Integrated Reference: The device includes an internal reference voltage, reducing the need for external components and simplifying the design process.
  • Robust Interface: Communication with microcontrollers or digital systems is made easy through its SPI-compatible serial interface, ensuring reliable data transfer.

Applications

The MAX11501USA+ is versatile and can be integrated into numerous applications where accurate signal conversion is critical. Its precision and reliability make it an excellent choice for:

  • Process control and automation
  • Medical monitoring devices
  • Portable instrumentation
  • Data acquisition systems
  • Test and measurement equipment

Product Specifications

The MAX11501USA+ is available in an 8-pin µMAX package, offering a compact footprint for space-constrained designs. It operates over a wide temperature range, ensuring consistent performance even in harsh environments. With its robust feature set, the MAX11501USA+ from Maxim Integrated stands out as a reliable and efficient solution for precision analog-to-digital conversion needs.

Whether you're developing sophisticated industrial systems or innovative consumer electronics, the MAX11501USA+ delivers the accuracy and durability required to meet the demands of today's technology landscape.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess