EN
  • EN
  • DE

MAX1154BEUE

Part No MAX1154BEUE
Manufacturer Maxim Integrated
Description Stand-Alone, 10-Channel, 10-Bit System Monitors with Internal Temperature Sensor and VDD Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211961-MAX1154BEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1154BEUE CAD Model

Description

The MAX1154BEUE is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. Boasting a rapid sampling rate of up to 300 kilosamples per second (ksps), this ADC is designed for applications that require both speed and accuracy, such as data acquisition systems, industrial control, medical instrumentation, and more.

Key Features

  • High-Speed Operation: With a conversion rate of up to 300ksps, the MAX1154BEUE provides swift data processing capabilities for real-time applications.
  • 10-Bit Resolution: It offers a fine resolution of 10 bits, ensuring detailed and precise digital representations of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a single +5V supply, making it ideal for battery-operated devices.
  • Integrated Reference: The device includes an internal 4.096V reference, providing a stable voltage for accurate conversions without the need for external components.
  • Flexible Interface: It features a Serial Peripheral Interface (SPI) that is compatible with QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a wide range of microcontrollers and processors.
  • Compact Package: The MAX1154BEUE comes in a 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instruments
  • Portable Instrumentation

The MAX1154BEUE is an exemplary ADC solution for designers looking to balance speed, precision, and power efficiency. Its robust feature set and ease of use make it a versatile choice for a multitude of applications that require reliable and accurate analog-to-digital conversion.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 902 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess