EN
  • EN
  • DE

MAX11646EUA+T

Part No MAX11646EUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 94.4ksps 10-bit Serial 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Conversion Rate 94.4 ksps
Interface I2C, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 362 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 10
Number of Channels 2
Number of Converters 1
Number of Pins 8
Operating Supply Voltage 5.5 V
Polarity Bipolar, Unipolar
Resolution 1.25 B
RoHS Compliant
Sampling Rate 94.4 ksps
Signal to Noise Ratio (SNR) 60 dB
Supply Type Single
Win Source Part Number 1074844-MAX11646EUA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11646EUA+T CAD Model

Description

Maxim Integrated MAX11646EUA+T Analog-to-Digital Converter

The MAX11646EUA+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This device is designed to offer precision data conversion from analog signals to digital form, making it an ideal choice for a wide range of applications such as portable devices, data acquisition systems, medical instruments, and industrial control processes.

This ADC operates with a single supply voltage ranging from 2.7V to 3.6V, which allows for flexible integration into various system designs. The MAX11646EUA+T features an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems. It also supports a 2-wire serial interface that minimizes the number of required connections, thus simplifying the PCB layout and reducing the overall system cost.

The MAX11646EUA+T is capable of sampling rates up to 94.4ksps, providing rapid data acquisition for applications that require high-speed performance. It offers four single-ended input channels or two differential channels, giving designers the flexibility to choose the configuration that best fits their specific requirements.

One of the key features of this ADC is its internal FIFO (First-In, First-Out) memory, which can store up to 16 conversion results. This feature is particularly useful for managing burst data or reducing the load on the host processor. Additionally, the device includes an internal reference that simplifies the design and reduces external component count.

The MAX11646EUA+T comes in a compact 8-pin µMAX package, making it a space-efficient choice for size-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

Overall, the Maxim Integrated MAX11646EUA+T ADC provides a perfect blend of performance, power efficiency, and versatility, making it an excellent solution for designers looking to enhance the precision and speed of their data conversion processes.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8159 $59.1339
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess