EN
  • EN
  • DE

MAX1180ECM

Part No MAX1180ECM
Manufacturer Maxim Integrated
Description Dual 10-Bit, 105Msps, +3.3V, Low-Power ADC with Internal Reference and Parallel Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211982-MAX1180ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1180ECM CAD Model

Description

The MAX1180ECM is a versatile and efficient analog-to-digital converter (ADC) developed by Maxim Integrated, designed to cater to a wide range of applications requiring high-speed data acquisition and processing. This 10-bit ADC features an octal channel configuration, providing the flexibility to handle multiple signal inputs simultaneously, making it an ideal choice for multi-channel systems.

With a conversion rate of up to 60Msps, the MAX1180ECM ensures rapid and accurate digitalization of analog signals, which is crucial for time-sensitive applications such as medical imaging, data communications, and digital signal processing. The device's low power consumption is a significant advantage for portable and battery-powered applications, where energy efficiency is a priority.

The MAX1180ECM operates with a single 3.0V to 3.6V power supply, simplifying the power design of the system it is integrated into. Additionally, it includes an internal 2.5V reference, though it also supports an external reference to provide flexibility in reference voltage selection to match specific application requirements.

Featuring a parallel LVDS (Low Voltage Differential Signaling) interface, the MAX1180ECM ensures high-speed data transfers with reduced noise and lower power dissipation, which is essential for maintaining signal integrity in noisy environments. The device is packaged in a compact 48-pin LQFP (Low Profile Quad Flat Package), which minimizes the PCB (Printed Circuit Board) space required and is conducive to dense circuit designs.

Maxim Integrated has equipped the MAX1180ECM with additional functionalities like an internal track/hold (T/H) circuit, which allows for precise sampling of input signals, and a programmable full-scale range, enhancing its adaptability to different signal amplitudes. The ADC also features a scan mode that allows for automatic cycling through the input channels, streamlining the data acquisition process.

In summary, the MAX1180ECM from Maxim Integrated is a high-performance, low-power ADC solution that offers high-speed, multi-channel data conversion capabilities, making it an exceptional choice for designers looking to optimize their systems for speed and efficiency in a variety of demanding applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5068 $59.5068
3+ $48.8262 $146.4786
4+ $47.3003 $189.2012
6+ $45.7745 $274.6470
7+ $44.2487 $309.7409
9+ $39.6712 $357.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess