EN
  • EN
  • DE

MAX1188AEUP

Part No MAX1188AEUP
Manufacturer Maxim Integrated
Description 16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211989-MAX1188AEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1188AEUP CAD Model

Description

Maxim Integrated's MAX1188AEUP: High-Performance, Low-Power, 16-Bit ADC

The MAX1188AEUP from Maxim Integrated is a high-precision, 16-bit analog-to-digital converter (ADC) designed to offer excellent performance with low power consumption. This ADC is a perfect solution for a wide range of applications that require accurate data conversion from analog to digital form. Its compact, 20-pin TSSOP package makes it suitable for space-constrained applications.

With its dual-channel configuration, the MAX1188AEUP can sample two analog inputs simultaneously, making it an ideal choice for systems that need to monitor multiple signals. It boasts a sampling rate of up to 200ksps (kilo-samples per second), allowing for high-speed data acquisition and real-time processing.

One of the key features of the MAX1188AEUP is its internal reference, which provides a stable voltage for accurate conversions. This internal reference eliminates the need for external components, thus simplifying the design and reducing the overall system cost. Additionally, the device supports an external reference, giving designers the flexibility to choose the reference source that best fits their system requirements.

The MAX1188AEUP operates from a single 2.7V to 3.6V supply, which is ideal for battery-operated devices and portable equipment. Its low power consumption extends the battery life, making it an excellent choice for remote and mobile applications. Furthermore, the device includes a power-down mode that reduces power consumption to just 1µA (microampere) when not in use, further enhancing its suitability for power-sensitive applications.

This ADC also features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, providing easy integration with microcontrollers and digital systems. The interface ensures simple and efficient data communication, which is essential for high-performance systems.

In summary, the MAX1188AEUP from Maxim Integrated is a versatile, high-speed ADC that offers excellent performance with low power consumption. Its dual-channel operation, flexible reference options, and user-friendly serial interface make it an outstanding choice for applications ranging from medical instruments and industrial control systems to battery-powered devices and data acquisition systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess