EN
  • EN
  • DE

MAX1232ECPA+

Part No MAX1232ECPA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701082-MAX1232ECPA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1232ECPA+ CAD Model

Description

The MAX1232ECPA+ is a sophisticated microprocessor (µP) supervisory circuit that provides the utmost reliability and robustness for your digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device is tailored to monitor power supplies and microprocessor activity, ensuring that your system operates within safe parameters.

Encased in a durable 8-pin DIP package, the MAX1232ECPA+ offers key features such as power-fail warning, low-battery detection, and a precision voltage monitor. These ensure that your system is protected from the dangers of power failures, brownouts, and other voltage-related anomalies. The device operates over a wide voltage range, making it versatile for various applications.

The MAX1232ECPA+ integrates a watchdog timer that keeps a vigilant eye on your microprocessor. If the µP fails to stroke the watchdog within a preset timeout period, the MAX1232ECPA+ assumes that the µP is no longer operating correctly and issues a reset signal. This reset signal will reinitialize the µP, allowing it to recover from a failure condition. This automatic reset will continue until the µP resumes normal operation and strokes the watchdog timer, ensuring the system's reliability and reducing the risk of data loss or corruption.

This device also features a manual reset input, providing a simple way to initiate a system reset without cycling the power. This can be particularly useful for maintenance or emergency situations where a quick reset is necessary.

The MAX1232ECPA+ is ideal for use in microprocessor systems, computers, controllers, intelligent instruments, and critical µP power monitoring. Its low power consumption and high integration make it a cost-effective choice for maintaining system integrity. With the MAX1232ECPA+, designers can rest assured that their systems are under constant surveillance for any voltage irregularities or µP malfunctions, leading to increased uptime and reliability.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess