EN
  • EN
  • DE

MAX12528ETK+TD

Part No MAX12528ETK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 80Msps 12-bit Parallel 68-Pin TQFN EP T/R / IC ADC 12BIT 80MSPS 68-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.6 V
Voltage - Supply, Digital 3.15 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 68-TQFN Exposed Pad
Manufacturer Package 68-TQFN-EP (10x10)
Win Source Part Number 785269-MAX12528ETK+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX12528
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX12528ETK+TD CAD Model

Description

Maxim Integrated MAX12528ETK+TD ADC Converter

The MAX12528ETK+TD from Maxim Integrated is a high-performance, 12-bit, 8-channel, analog-to-digital converter (ADC) designed to deliver precision and speed for a wide range of applications. This versatile ADC operates with a single 3.0V to 3.6V power supply and features a maximum sampling rate of 65Msps, making it suitable for high-speed signal processing tasks.

With its differential inputs and an internal track-and-hold, the MAX12528ETK+TD ensures accurate and reliable data conversion even in environments with high signal noise. This ADC is ideal for use in communication systems, medical imaging, data acquisition systems, and industrial control applications where precision and speed are paramount.

The device comes in a compact 68-pin QFN package with an exposed pad for enhanced thermal performance, allowing it to operate efficiently within a temperature range of -40°C to +85°C. The MAX12528ETK+TD also features a low-power consumption design, which helps to minimize the thermal footprint and power requirements of the systems it is integrated into.

Key features of the MAX12528ETK+TD include its programmable gain amplifier, which can be configured to optimize the dynamic range for input signals. It also provides a flexible parallel LVDS (Low-Voltage Differential Signaling) interface that enables high-speed data transfers while minimizing electromagnetic interference (EMI).

The MAX12528ETK+TD supports various digital signal processing functions such as averaging, which can be used to reduce random noise and improve the signal-to-noise ratio. Additionally, its built-in overrange and underrange indicators provide real-time data integrity checks, ensuring that the system can respond promptly to any signal anomalies.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX12528ETK+TD ADC converter, which is designed to meet the stringent requirements of high-end, mission-critical applications. Whether it's for professional-grade audio equipment, high-speed data communication, or precise measurement instruments, this ADC stands out as a robust and versatile solution for converting analog signals into digital form with exceptional accuracy and speed.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess