EN
  • EN
  • DE

TDA6107AJF/N1

Part No TDA6107AJF/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362161-TDA6107AJF/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6107AJF/N1 CAD Model

Description

Product Overview: TDA6107AJF/N1 from NXP

The TDA6107AJF/N1 is a high-quality video output amplifier designed by NXP Semiconductors, a leader in the fabrication of advanced semiconductor solutions. This particular component is tailored for use in color television sets and monitors, providing a robust solution for driving the cathode of a CRT (Cathode Ray Tube). Its design ensures vibrant and stable color reproduction, making it an essential part of the video signal chain in CRT-based display systems.

Key Features

  • Triple Video Amplifier: The device integrates three video amplifiers in one package, enabling it to drive the red, green, and blue channels simultaneously. This integration simplifies design and improves color performance.
  • High Bandwidth: With a bandwidth that supports high-resolution video, the TDA6107AJF/N1 ensures that the video output is sharp and free of blur, making it suitable for high-definition content.
  • Internal Fixed Bias: The fixed bias voltage feature simplifies the external circuitry required, reducing the overall component count and potentially lowering system costs.
  • Black Current Stabilization: This function compensates for variations in the black level current, maintaining consistent image quality across various temperature ranges and operating conditions.
  • Thermal Protection: The built-in thermal protection circuitry prevents damage from overheating, ensuring long-term reliability and safety.

Applications

The TDA6107AJF/N1 is specifically designed for CRT color displays, which find applications in:

  • Traditional television sets
  • Professional video monitors
  • High-end gaming monitors
  • Medical imaging equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA6107AJF/N1 is no exception. It is manufactured to meet high standards, ensuring dependable performance in a range of environmental conditions. The device's robustness makes it suitable for both consumer and professional applications where consistent operation is critical.

The TDA6107AJF/N1 from NXP is a testament to the company's expertise in video processing technology, offering designers a reliable, high-performance solution for CRT display systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess