EN
  • EN
  • DE

MAX125CEAX+

Part No MAX125CEAX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 14BIT 250K 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 14 b
Sampling Rate (Per Second) 250k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage (V) 5V, ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Part Number Series MAX125
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810370-MAX125CEAX+
Ultra Librarian 3D Model Ultra Librarian MAX125CEAX+ CAD Model

Description

The MAX125CEAX+ from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition with minimal power consumption. This ADC is an ideal choice for a wide range of applications, including medical imaging systems, data acquisition systems, and industrial process control.

Key Features

  • High-Speed Performance: The MAX125CEAX+ boasts a conversion rate of up to 2Msps (million samples per second), allowing for rapid data acquisition and processing.
  • Low Power Consumption: With an operating power as low as 135mW at the full sampling rate, this ADC is optimized for power-sensitive applications.
  • Flexible Input Range: It offers a user-selectable input range, which can be configured as ±10V, ±5V, 0 to +10V, or 0 to +5V, providing versatility for various signal levels.
  • Internal Reference: The device includes an internal 4.096V reference, but it can also accommodate an external reference to suit specific application needs.
  • Dual-Channel Operation: It features two analog input channels, enabling simultaneous sampling and multi-channel measurement systems.
  • Easy Interface: The MAX125CEAX+ interfaces with digital systems through a parallel interface, which is compatible with both DSP and microcontroller architectures.

Advanced Specifications

The MAX125CEAX+ operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. It comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Maxim Integrated's commitment to high-quality and precision is evident in the MAX125CEAX+'s excellent dynamic performance, featuring a signal-to-noise ratio (SNR) of 70.5dB and a total harmonic distortion (THD) of -85dB.

Applications

With its robust feature set, the MAX125CEAX+ is well-suited for:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Automatic Test Equipment

Maxim Integrated's MAX125CEAX+ ADC is a powerful solution for designers looking to enhance their systems with high-speed, accurate, and efficient data conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess