EN
  • EN
  • DE

MAX125CEAX+TD

Part No MAX125CEAX+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 250ksps 14-bit Parallel 36-Pin SSOP T/R / IC DAS 14BIT 2X4CH 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Data Acquisition System (DAS)
Resolution (Bits) 14 b
Sampling Rate 250k
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Operating Supply Voltage 5V, ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 785272-MAX125CEAX+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX125
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX125CEAX+TD CAD Model

Description

The MAX125CEAX+TD from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed for applications that require high speed and low power consumption. This ADC is part of Maxim's high-performance data converter series and is ideal for a wide range of applications, including medical imaging, data acquisition systems, and industrial process control.

Key Features

  • High-Speed Performance: The MAX125CEAX+TD offers a fast conversion rate, making it suitable for high-speed data acquisition and real-time processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed to operate with minimal power consumption, extending the battery life of portable devices.
  • Wide Dynamic Range: With 12-bit resolution, the device provides a wide dynamic range, ensuring accurate and precise measurement capabilities.
  • Flexible Input Range: This ADC features a flexible input range, accommodating various signal levels for versatile application use.
  • Integrated Track/Hold Function: The built-in track/hold function simplifies the design process by negating the need for external components, reducing system complexity.
  • Easy Interface: The MAX125CEAX+TD is designed with a user-friendly interface, including a serial output that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into existing systems.

Applications

The MAX125CEAX+TD's combination of high-speed performance and low power consumption makes it an excellent choice for a variety of applications, such as:

  • Portable Instrumentation
  • Medical Imaging
  • Data Acquisition Systems
  • Industrial Process Control
  • Communication Systems

Technical Specifications

With a 12-bit resolution and a conversion time as low as 1.5µs, the MAX125CEAX+TD ensures rapid and accurate data conversion. It operates over a -40°C to +85°C temperature range, making it robust for industrial environments. The device is available in a 36-pin SSOP package, ensuring compactness and ease of PCB design.

For engineers and designers looking for a reliable and efficient ADC solution, the MAX125CEAX+TD from Maxim Integrated provides a compelling combination of performance, power efficiency, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3654 $55.0962
7+ $15.0690 $105.4830
11+ $14.5981 $160.5791
15+ $14.1272 $211.9080
19+ $13.6563 $259.4697
25+ $12.2436 $306.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess