EN
  • EN
  • DE

MAX125CEAX

Part No MAX125CEAX
Manufacturer Maxim Integrated
Description 2x4-Channel, Simultaneous-Sampling 14-Bit DAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212041-MAX125CEAX
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX125CEAX CAD Model

Description

The MAX125CEAX from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed to provide high-performance data acquisition in a compact package. This device is an ideal choice for applications requiring multiple-channel data acquisition, high-speed performance, and low power consumption, all within a +5V single-supply operation.

Key Features

  • Multi-Channel Flexibility: The MAX125CEAX offers 8 channels of analog input, providing the flexibility needed for complex data acquisition tasks. This feature makes it suitable for multiplexed applications such as process control, medical instrumentation, and data logging systems.
  • High-Speed Performance: With a sampling rate of up to 1.5Msps, this ADC ensures rapid data conversion, enabling real-time processing for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX125CEAX operates with a +5V single supply, minimizing power usage and heat generation, which is critical for portable and battery-powered devices.
  • Integrated Features: The device includes an internal track/hold (T/H), a voltage reference, and a clock oscillator to reduce external component count and system cost.
  • Serial Interface: The MAX125CEAX features a serial interface that is compatible with SPI, QSPI, and MICROWIRE, allowing for easy integration with a wide range of microcontrollers and digital systems.

Applications

The versatility of the MAX125CEAX makes it suitable for a broad range of applications, including:

  • Data Acquisition Systems
  • Medical Imaging
  • Industrial Process Control
  • Instrumentation
  • Battery-Powered Devices

Package and Quality

The MAX125CEAX is available in a compact 36-pin SSOP package, which is ideal for space-constrained applications. Maxim Integrated is committed to high-quality standards, ensuring that this ADC meets rigorous performance and reliability criteria.

Conclusion

With its combination of high-speed, multi-channel input, low power consumption, and integrated features, the MAX125CEAX from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess