EN
  • EN
  • DE

MAX1270ACAI+T

Part No MAX1270ACAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 110K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 110k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1270
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 701127-MAX1270ACAI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1270ACAI+T CAD Model

Description

Product Overview: MAX1270ACAI+T by Maxim Integrated

The MAX1270ACAI+T is a high-performance, 12-bit data acquisition system (DAS) from Maxim Integrated, designed to provide precision and flexibility in a wide range of applications. This integrated circuit (IC) combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface with high conversion speed and low power consumption.

Key Features

  • Resolution: 12-bit analog-to-digital converter (ADC) ensures high precision in measurement.
  • Channels: 8-channel single-ended or 4-channel differential input multiplexer accommodates a variety of signal configurations.
  • Conversion Speed: Fast conversion rate of up to 108ksps allows for real-time data acquisition.
  • Interface: SPI/QSPI/MICROWIRE compatible serial interface for easy integration with most microcontrollers.
  • Supply Voltage: Operates from a single +5V supply, simplifying power supply design.
  • Power Saving: Features a power-down mode to conserve energy when not in active use.
  • Package: Available in a 28-pin SSOP package, ideal for space-constrained applications.

Applications

The MAX1270ACAI+T is versatile and can be used in various applications such as industrial process control, data acquisition systems, battery-operated instruments, medical equipment, and robotics. Its combination of speed, precision, and low power consumption makes it an excellent choice for engineers looking to optimize their designs for performance and efficiency.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1270ACAI+T is no exception. It is designed to meet stringent industrial standards, ensuring stable and reliable performance in the most demanding environments. With Maxim's reputation, users can trust this product to deliver consistent results over its operational lifespan.

Ordering Information

The MAX1270ACAI+T is available for order in tape and reel format, making it suitable for high-volume production. Its robust design and advanced features make it a smart choice for your next data acquisition project.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4368 $68.6208
13+ $9.3844 $121.9972
20+ $9.0910 $181.8200
27+ $8.7976 $237.5352
34+ $8.5043 $289.1462
46+ $7.6253 $350.7638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess