EN
  • EN
  • DE

MAX1270AEAI+

Part No MAX1270AEAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Serial 28-Pin SSOP / IC ADC 12BIT SERIAL 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 110k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785274-MAX1270AEAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1270
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1270AEAI+ CAD Model

Description

Maxim Integrated MAX1270AEAI+ Multichannel ADC

The MAX1270AEAI+ is a precision, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated, designed to provide high-performance data acquisition in a compact package. This versatile ADC features eight pseudo-differential input channels or four true differential channels, making it an ideal choice for various applications that require multiple sensor readings or signal monitoring.

With its high-speed SPI-compatible serial interface, the MAX1270AEAI+ can be easily integrated into a wide range of microcontroller-based systems. The device offers a maximum sampling rate of 108ksps, ensuring accurate and rapid data capture for real-time processing tasks. Furthermore, its flexible input range of ±VREF (where VREF can be between 2.5V and 5V) allows for adaptable scaling of input signals to suit specific application requirements.

The MAX1270AEAI+ operates over a wide temperature range from -40°C to +85°C, guaranteeing reliable performance in harsh environments. Its robust design is contained within a 28-pin SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications such as portable devices, industrial control systems, and medical instrumentation.

Key features of the MAX1270AEAI+ include:

  • 12-bit resolution for precise data conversion
  • 8 pseudo-differential or 4 differential input channels for versatile signal acquisition
  • High sampling rate up to 108ksps for real-time applications
  • SPI-compatible serial interface for straightforward integration
  • Flexible reference voltage input to accommodate various signal levels
  • Low power consumption with a single 5V power supply
  • Software-configurable unipolar or bipolar inputs
  • Automatic power-down after conversion to conserve energy

This ADC also features a programmable scan mode, which allows users to select a subset of channels for conversion, optimizing throughput for applications that do not require all input channels to be monitored continuously. The MAX1270AEAI+ is a prime choice for engineers and designers who demand high accuracy, multiple input channels, and ease of use in their data acquisition systems.

Overall, the Maxim Integrated MAX1270AEAI+ ADC stands out for its adaptability, precision, and efficiency, making it a valuable component in a broad spectrum of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4478 $56.8956
5+ $23.3418 $116.7090
7+ $22.6123 $158.2861
10+ $21.8829 $218.8290
12+ $21.1535 $253.8420
16+ $18.9652 $303.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess