The MAX1270BENG is a high-performance, 12-bit data acquisition system (DAS) from Maxim Integrated that offers excellent precision and flexibility. Designed to operate with a single +5V power supply, this multichannel, serial output ADC features eight analog input channels that can be configured for either single-ended or differential inputs, making it an adaptable solution for a variety of measurement applications.
Key Features
- 12-Bit Resolution: Ensures precise analog-to-digital conversion with high granularity, providing accurate representation of the input signal.
- Eight Analog Input Channels: Offers the capability to monitor multiple sensors with a single device, which is ideal for complex systems that require various input measurements.
- Programmable Input Ranges: Includes four software-selectable input ranges (±10V, ±5V, 0 to +10V, 0 to +5V), allowing for versatile signal scaling to match the requirements of different sensors and input types.
- Single +5V Supply Operation: Simplifies the power supply design, making it convenient for integration into a wide array of systems.
- Serial Interface: Facilitates easy connection to microcontrollers or digital systems with minimal wiring, using SPI/QSPI/MICROWIRE compatible serial data output.
- Internal Track/Hold: Eliminates the need for external hold capacitors and simplifies the analog front-end design.
- Low Power Consumption: Ideal for battery-powered and portable applications where power efficiency is crucial.
Applications
The MAX1270BENG is suited for a wide range of applications, including industrial process control, data acquisition systems, medical instrumentation, and battery-powered devices. Its robust feature set ensures reliable performance in environments that demand precision and low power consumption.
Technical Specifications
| Parameter |
Value |
| Resolution |
12 bits |
| Number of Channels |
8 |
| Input Voltage Range |
±10V, ±5V, 0 to +10V, 0 to +5V |
| Supply Voltage |
+5V |
| Interface |
SPI/QSPI/MICROWIRE |
| Package |
24-Pin DIP |
With its robust design and flexible features, the MAX1270BENG from Maxim Integrated stands out as a versatile and reliable DAS solution for engineers and designers across multiple industries.