EN
  • EN
  • DE
  • IT

MAX1288ETA+T

Part No MAX1288ETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 150ksps 12-bit Serial 8-Pin TDFN EP T/R / IC ADC 12BIT 150KSPS 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 12
Sampling Rate 150k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 785284-MAX1288ETA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1288
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1288ETA+T CAD Model

Description

Maxim Integrated's MAX1288ETA+T: A High-Precision ADC Solution

The MAX1288ETA+T from Maxim Integrated stands out as a versatile and high-precision analog-to-digital converter (ADC) that is designed to cater to a wide range of applications where accurate analog signal conversion is crucial. This 12-bit ADC is packaged in a compact 8-pin TDFN surface-mount package, making it ideal for space-constrained applications.

At the heart of the MAX1288ETA+T is its ability to provide a resolution of 12 bits with no missing codes, ensuring reliable and precise data conversion. The device operates on a single supply voltage ranging from 2.7V to 3.6V, which makes it suitable for battery-powered devices and portable equipment. Its low power consumption is a significant advantage in applications where power efficiency is a priority.

One of the key features of the MAX1288ETA+T is its internal track/hold, which enables the ADC to capture analog signals at a specific point in time, thus ensuring consistent and accurate readings. The device boasts a conversion rate of up to 300ksps (kilo-samples per second), allowing for rapid data acquisition and processing. This is particularly beneficial in systems that require real-time monitoring and control, such as medical instrumentation, industrial control systems, and data acquisition modules.

The MAX1288ETA+T also includes a 4-channel multiplexer, providing the flexibility to connect multiple analog inputs without the need for additional external components. This feature simplifies design and reduces the overall bill of materials for system developers. The device communicates with microcontrollers or digital systems through a SPI-compatible serial interface, which is known for its simplicity and robustness.

For designers and engineers looking to implement the MAX1288ETA+T into their systems, Maxim Integrated provides comprehensive support in the form of datasheets, application notes, and reference designs. This ensures a smooth integration process and helps to minimize the time to market for products incorporating this high-performance ADC.

In summary, the MAX1288ETA+T is a highly reliable and precise ADC solution from Maxim Integrated that offers excellent performance in a wide range of applications. Its small form factor, low power consumption, and high-speed data acquisition capabilities make it an ideal choice for designers seeking a top-tier ADC for their next project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess