EN
  • EN
  • DE

MAX1302AEUG+

Part No MAX1302AEUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 115k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number MAX1302
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 701164-MAX1302AEUG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1302AEUG+ CAD Model

Description

Maxim Integrated MAX1302AEUG+ Overview

The MAX1302AEUG+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that provides exceptional accuracy and speed for a wide range of applications. Designed for flexibility, this ADC features a 12-channel single-ended input or 8-channel differential input configuration, making it ideal for complex signal acquisition tasks.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 250ksps (kilo-samples per second), the MAX1302AEUG+ is capable of handling high-speed signal processing requirements.
  • Input Configuration: Users can choose between 12 single-ended channels or 8 differential channels, providing versatility for various measurement needs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates efficiently with a typical operating supply current of just 300µA.
  • Reference Voltage: It features an internal 2.5V reference voltage, but also supports an external reference to accommodate a wide range of input signals.
  • Interface: The ADC communicates through a serial SPI-compatible interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact 24-TSSOP package, the MAX1302AEUG+ saves valuable board space.

Applications

The MAX1302AEUG+ is suitable for various applications including industrial control systems, medical instrumentation, data acquisition systems, and battery-powered devices. Its high resolution and fast sampling rate make it an excellent choice for precision measurement and monitoring tasks.

Reliability and Performance

Maxim Integrated ensures that the MAX1302AEUG+ meets stringent quality standards, offering robust performance even in demanding environments. With its wide operating temperature range from -40°C to +85°C, the ADC can reliably perform in industrial and outdoor settings.

Conclusion

Overall, the MAX1302AEUG+ ADC from Maxim Integrated is a versatile and efficient solution for high-fidelity analog-to-digital conversion. Whether it's for automation, portable devices, or complex data systems, this ADC offers the precision and reliability that engineers need to achieve accurate measurements and optimal system performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess