The MAX13051ESA+ is a high-speed Controller Area Network (CAN) transceiver from Maxim Integrated that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for automotive and industrial applications, the MAX13051ESA+ provides reliable data transmission at speeds of up to 1Mbps, making it suitable for high-speed communication in harsh environments.
Key Features
- High-Speed Operation: Supports CAN protocol specification version 2.0 part A and B, allowing for data rates up to 1Mbps.
- Robust Protection: Equipped with thermal shutdown, short-circuit protection, and loss-of-ground and overvoltage protection on the CAN bus pins, ensuring the device's longevity and reliability.
- Low Power Mode: Includes a low-current standby mode with remote wake-up capability, making it suitable for power-sensitive applications.
- Cross-Wire Protection: The transceiver can withstand -27V to +40V on the CAN bus lines, safeguarding against miswiring and jump-start conditions.
- Extended Temperature Range: Operates over the -40°C to +125°C automotive temperature range, ensuring performance in extreme conditions.
Applications
- Automotive networks
- Industrial control systems
- Building automation
- Medical equipment
Technical Specifications
Parameter
Value
Package/Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +125°C
With its robust design and comprehensive feature set, the MAX13051ESA+ from Maxim Integrated is an excellent choice for any application requiring a reliable and efficient CAN communication interface.