The MAX13053ASA+ is a high-performance, standalone Controller Area Network (CAN) transceiver module from Maxim Integrated that offers robust communication in automotive and industrial applications. This device ensures reliable data transmission and reception over CAN networks, making it an essential component for systems requiring high-speed data exchange with minimal error rates.
Key Features
- High-Speed CAN Interface: Supports up to 1Mbps data rates, making it suitable for high-speed CAN communication required in modern control systems.
- Extended Temperature Range: Designed to operate in extreme conditions, the MAX13053ASA+ is rated for an industrial temperature range of -40°C to +125°C.
- Robust Protection: Integrated protection features include thermal shutdown, short-circuit protection, and overvoltage protection, ensuring the longevity and reliability of the device in harsh environments.
- Low-Power Mode: Offers a low-current standby mode, which is critical for power-sensitive applications, helping to reduce overall power consumption when the CAN network is inactive.
- Small Footprint: Comes in a compact 8-pin SOIC package, allowing for space-efficient designs in applications where PCB real estate is at a premium.
Applications
The MAX13053ASA+ is versatile and can be used in a variety of applications, including:
- Automotive networks
- Industrial control systems
- Medical equipment
- Building automation
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package Type
8-SOIC
Data Rate
Up to 1Mbps
Whether you're designing automotive electronics, industrial automation systems, or other high-speed CAN-based networks, the MAX13053ASA+ from Maxim Integrated provides a reliable and efficient solution for your communication needs.