EN
  • EN
  • DE

MAX13053ASA

Part No MAX13053ASA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Industry-Standard High-Speed CAN Transceivers with +80,-80V Fault Protection | IC TXRX CAN HS 80V FAULT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 1Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX13053
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212076-MAX13053ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13053ASA CAD Model

Description

The MAX13053ASA is a robust, automotive-grade CAN transceiver from Maxim Integrated that provides a seamless interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. Designed specifically for the harsh operating conditions of the automotive environment, this transceiver ensures reliable communication with excellent fault protection and low power consumption.

Key Features

  • High-Speed Operation: Supports CAN-FD fast data rate up to 5 Mbps, ensuring compatibility with modern high-speed CAN networks.
  • Enhanced Protection: Integrated protection features include thermal shutdown, short-circuit protection, and overvoltage protection, safeguarding the device against common electrical hazards.
  • Low-Power Mode: A low-current standby mode reduces power consumption when the network is inactive, making it ideal for battery-powered applications.
  • Wide Operating Voltage: With an operating voltage range from 4.5V to 5.5V, the MAX13053ASA is versatile and suitable for various automotive power systems.
  • Robust ESD Protection: The device is equipped with ±15kV Human Body Model (HBM) ESD protection on the CANH and CANL bus pins, ensuring durability and long-term reliability.

Applications

The MAX13053ASA is ideal for a wide range of applications within the automotive sector, including:

  • Body Control Modules
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units
  • Gateway Modules

Package and Quality

The device comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It meets stringent automotive quality standards, including AEC-Q100 qualification, ensuring high reliability and performance even under extreme conditions.

Conclusion

With its robust design, advanced protection features, and high-speed data transfer capabilities, the MAX13053ASA from Maxim Integrated stands out as a top choice for automotive CAN network communication. Its commitment to quality and performance makes it a trusted component for engineers looking to design reliable and efficient automotive systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3572 $50.1432
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5715 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess