The MAX13080EESD+ is a high-performance, half-duplex RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust serial communication in harsh industrial environments. This transceiver is particularly well-suited for long-distance and high-speed data transmission applications where noise immunity and data integrity are critical.
Key Features
- High-Speed Operation: Supports data rates up to 10Mbps, making it ideal for applications that require fast data transfer.
- Extended Temperature Range: Operates over a wide temperature range from -40°C to +85°C, ensuring reliability in extreme conditions.
- Integrated ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), safeguarding the device against static electricity and surges.
- Low Power Consumption: Features a low-current shutdown mode that significantly reduces power consumption when the device is not in active use.
- Fail-Safe Receiver: Ensures a logic-high receiver output when the input is open, shorted, or idle, providing a fail-safe feature that enhances system safety.
- Hot-Swap Capability: Includes a hot-swap feature that allows for safe insertion and removal of the transceiver on a live bus without causing data corruption or disruption.
Applications
- Industrial Control Systems
- Building Automation
- Networked Security Cameras
- Data Acquisition Systems
- Factory Automation
Product Specifications
Parameter
Value
Part Number
MAX13080EESD+
Data Rate
10Mbps
ESD Protection
±15kV
Supply Voltage
3.3V to 5V
Temperature Range
-40°C to +85°C
The MAX13080EESD+ RS-485/RS-422 transceiver from Maxim Integrated represents a blend of high-speed communication, robust protection features, and reliable performance, making it a top choice for professionals in the field of industrial communication systems.