The MAX13081ECSA+T from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to communicate over long distances and in electrically noisy environments. This device is suitable for industrial control systems, networked sensors, and data communication applications that require robust and reliable data transmission.
Key Features
- High-Speed Operation: This transceiver supports data rates up to 16Mbps, making it ideal for high-speed data communication.
- Extended Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- Low Power Consumption: The MAX13081ECSA+T features a low-current shutdown mode, which reduces power consumption when the transceiver is not in use.
- Robust ESD Protection: With ±15kV ESD protection (Human Body Model) on the transceiver's input and output pins, it is safeguarded against electrostatic discharge events.
- True Fail-Safe Receiver: The device ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability in the event of a fault condition.
- Half-Duplex Communication: The transceiver facilitates bidirectional communication on a single pair of wires, reducing the complexity and cost of the cable infrastructure.
Applications
- Industrial Control Systems
- Building Automation
- Networked Sensors
- Data Communication Systems
Product Specifications
Parameter
Value
Data Rate (Max)
16Mbps
Operating Temperature Range
-40°C to +85°C
ESD Protection
±15kV Human Body Model
Supply Voltage
3.0V to 3.6V
Package
SOIC-8
The MAX13081ECSA+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable communication solutions that cater to the demanding needs of modern industrial and data communication systems.