EN
  • EN
  • DE

MAX13085AESA

Part No MAX13085AESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701209-MAX13085AESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13085AESA CAD Model

Description

Maxim Integrated MAX13085AESA RS-485/RS-422 Transceiver

The MAX13085AESA from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation applications.

With its extended ESD protection, the MAX13085AESA is capable of withstanding electrostatic discharges up to ±15kV Human Body Model (HBM), ensuring robust performance and longevity in harsh conditions. The device operates from a single 3.3V supply, which makes it compatible with modern low-voltage systems, and it features a low quiescent current, contributing to energy-efficient designs.

The transceiver supports data rates up to 16Mbps, allowing for high-speed data transmission, which is essential for applications requiring fast communication between devices. The MAX13085AESA includes a fail-safe feature that guarantees a logic-high receiver output when the inputs are open, shorted, or idle, thus preventing system lock-ups or indeterminate states.

One of the key advantages of the MAX13085AESA is its hot-swap capability, which allows nodes to be inserted into or removed from a working network without causing data corruption or disruption. This feature is particularly useful in systems where maintenance or expansion needs to be performed without shutting down the entire network.

The device is offered in an 8-pin NSOIC package and is specified over the -40°C to +85°C temperature range, ensuring reliable operation in a wide range of environments. With its integrated slew-rate-limited driver, the MAX13085AESA minimizes EMI and reduces reflections caused by improperly terminated cables, thus enhancing signal integrity and network reliability.

Overall, the MAX13085AESA from Maxim Integrated stands out as a robust and efficient solution for RS-485/RS-422 communication, offering features that ensure stable operation, ease of use, and flexibility for designers working on industrial and automation control systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess