The SN74F126NSRG4 is a high-performance, quadruple bus buffer gate from Texas Instruments, designed to provide both high drive and high speed while maintaining low power consumption. This integrated circuit is part of the 74F series, which is well-known for its fast switching speeds and reliable performance in a variety of digital applications.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Output Type: 3-State, allowing for bidirectional bus interfacing without the need for external pull-up resistors
- Operating Voltage: Typically 5V, which is compatible with TTL (Transistor-Transistor Logic) environments
- Drive Capability: Capable of driving 15 LSTTL (Low-Power Schottky TTL) loads, ensuring strong signal propagation in complex circuits
- Switching Specifications: Fast propagation delay and output transition time, critical for high-speed operations
- Temperature Range: Specified performance from -40°C to 85°C, suitable for industrial applications
Applications
The SN74F126NSRG4 is versatile and can be used in a wide range of applications, including:
- Bus drivers
- Memory address drivers
- Buffer memory address registers
- Input/output (I/O) port drivers
- Controlled impedance line drivers
Package and Quality
This device comes in an SOP (Small Outline Package) form factor, designated by the NSR suffix, which is ideal for space-constrained applications. The 'G4' designation indicates that it adheres to Texas Instruments' Green initiative, meaning it is lead-free and RoHS compliant, reducing the environmental impact.
Conclusion
Overall, the SN74F126NSRG4 from Texas Instruments is a robust and reliable component for designers looking to incorporate high-speed logic buffering with 3-state output capability in their digital systems. Its standard operating voltage and compatibility with TTL logic levels make it a versatile choice for interfacing with a variety of digital components.