EN
  • EN
  • DE

LM2940L-5.0V

Part No LM2940L-5.0V
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case SOT223
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 739323-LM2940L-5.0V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940L-5.0V CAD Model

Description

The LM2940L-5.0V is a 1A low dropout (LDO) voltage regulator manufactured by Unisonic Technologies Co., Ltd (UTC). This regulator is designed to provide a stable 5V output voltage with a maximum output current of 1A. The low dropout voltage characteristic makes it suitable for applications where the input voltage is close to the output voltage. It's commonly used in various electronic devices requiring regulated 5V power, especially when efficiency and space are concerns.

Applications

  • Microcontroller power supplies: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Battery-powered devices: Regulates the voltage from batteries to provide a consistent 5V output.
  • Post-regulation for switching power supplies: Cleans up the output of switching power supplies to reduce ripple and noise.
  • Linear power supplies: Used as the core voltage regulation component in linear power supply designs.
  • Industrial control systems: Provides a stable 5V supply for sensors, actuators, and other industrial equipment.

Features

  • 1A output current: Delivers up to 1A of output current.
  • Low dropout voltage: Maintains regulation with input voltages close to the output voltage.
  • Short circuit protection: Protects the regulator from damage due to short circuits.
  • Thermal overload protection: Protects the regulator from overheating.
  • Fixed 5V output: Provides a stable and accurate 5V output voltage.

Benefits

  • Stable output voltage: Provides a consistent 5V output, ensuring proper operation of electronic circuits.
  • High efficiency: Minimizes power losses, especially when the input voltage is close to the output voltage.
  • Reliable operation: Operates reliably in a variety of environmental conditions.
  • Simplified design: Simplifies the design of power supply circuits.
  • Protection features: Protects the regulator and the connected circuits from damage.

Additional Details

The LM2940L-5.0V is available in various packages, typically including TO-220 and TO-252. The low dropout voltage is a key advantage in battery-powered applications, where the battery voltage may gradually decrease over time. The internal protection features, such as short circuit and thermal overload protection, enhance the reliability of the regulator. An external output capacitor is typically required to stabilize the output voltage and improve transient response. Proper heat sinking is required to manage the heat generated by the regulator, especially at high output currents.

When using the LM2940L-5.0V, it is important to ensure that the input voltage is within the specified range and that the output current does not exceed the maximum rating. Additionally, careful attention should be paid to the thermal design to prevent overheating and ensure reliable operation.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess