EN
  • EN
  • DE

MAX13089EESD

Part No MAX13089EESD
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description A15KV ESD-PROTECTED, FAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 310931-MAX13089EESD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13089EESD CAD Model

Description

Maxim Integrated MAX13089EESD RS-485/RS-422 Transceiver

The Maxim Integrated MAX13089EESD is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This robust and reliable device is engineered to provide bidirectional data communication on multipoint bus transmission lines, making it an ideal choice for industrial, network, and commercial applications where a balanced transmission line is crucial for data integrity and noise immunity.

The MAX13089EESD operates from a single 3.3V supply and features a wide data rate of up to 16Mbps, allowing for high-speed data transfer in demanding environments. The device is characterized by its extended ESD protection, capable of withstanding ±15kV human body model (HBM) electrostatic discharge events on the transceiver's bus pins, ensuring resilience in harsh electrical environments.

This transceiver includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus enabling error-free data transmission over long cable runs. Additionally, the receiver has a fail-safe feature that guarantees a known output state if the input is open circuit, shorted, or idle, providing additional reliability for the communication system.

The MAX13089EESD comes in a space-saving 14-pin SOIC package, making it suitable for compact designs without compromising on performance. It also features a wide operating temperature range from -40°C to +85°C, which allows for deployment in a variety of environmental conditions.

Key features of the MAX13089EESD include:

  • Half-duplex RS-485/RS-422 communication
  • 3.3V single supply operation
  • Up to 16Mbps data rate
  • ±15kV ESD protection on bus pins
  • Slew-rate-limited driver for reduced EMI
  • Receiver fail-safe for open, short, and idle bus conditions
  • Extended temperature range: -40°C to +85°C
  • 14-pin SOIC package

With its high-speed data capabilities and enhanced protection features, the Maxim Integrated MAX13089EESD transceiver is an excellent choice for ensuring robust and reliable communication in your RS-485/RS-422 network applications.

You May Also Be Interested in

Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8273 $53.7745
150+ $0.6789 $101.8350
230+ $0.6576 $151.2480
315+ $0.6364 $200.4660
410+ $0.6152 $252.2320
545+ $0.5516 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess